Selecta Products Duplex/Single Receptacle 3232-TRSW

Description
" DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT PUSH, SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL "
Datasheet
Description
" DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT PUSH, SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-TRSW - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
3232-TRSW
Duplex/Single Receptacle 3232-TRSW
" DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT PUSH, SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL "

"

  • DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, IMPACT RESISTANT
  • PUSH, SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
  • 3232 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3232-TRSW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q429-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
Heavy Duty Power Connectors - 403026M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details