"
DUPLEX TYPE
THERMOPLASTIC MATERIAL
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
PUSH, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
3232 MODEL
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
THERMOPLASTIC MATERIAL
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
PUSH, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
3232 MODEL
"
"
DUPLEX TYPE
THERMOPLASTIC MATERIAL
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
PUSH, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
3232 MODEL
"
"
DUPLEX TYPE
THERMOPLASTIC MATERIAL
BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
PUSH, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H