Selecta Products Incandescent Lampholder 3152-8

Description
" FIXTURE TYPE 1.38 INCH DIA X 2 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS HICKEY MOUNTING PORCELAIN BODY MATERIAL PAN CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" FIXTURE TYPE 1.38 INCH DIA X 2 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS HICKEY MOUNTING PORCELAIN BODY MATERIAL PAN CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 3152-8 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
3152-8
Incandescent Lampholder 3152-8
" FIXTURE TYPE 1.38 INCH DIA X 2 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS HICKEY MOUNTING PORCELAIN BODY MATERIAL PAN CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • FIXTURE TYPE
  • 1.38 INCH DIA X 2 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS HICKEY MOUNTING
  • PORCELAIN BODY MATERIAL
  • PAN CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 3152-8
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details