Selecta Products Modular Jack 2A145-C5EU-WH

Description
" MODULAR, SINGLE PORT TYPE WHITE COLOR SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION UL (CANADA AND US) APPROVAL 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE ACTIVATE[TM] BRAND 2A145 MODEL "
Datasheet
Description
" MODULAR, SINGLE PORT TYPE WHITE COLOR SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION UL (CANADA AND US) APPROVAL 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE ACTIVATE[TM] BRAND 2A145 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 2A145-C5EU-WH - Selecta Products
Tehachapi, CA, USA
Modular Jack
2A145-C5EU-WH
Modular Jack 2A145-C5EU-WH
" MODULAR, SINGLE PORT TYPE WHITE COLOR SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION UL (CANADA AND US) APPROVAL 5E CATEGORY T568A/B, UNIVERSAL WIRING CODE ACTIVATE[TM] BRAND 2A145 MODEL "

"

  • MODULAR, SINGLE PORT TYPE
  • WHITE COLOR
  • SNAP-IN CONNECTION TYPE
  • RJ45 CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • 5E CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • ACTIVATE[TM] BRAND
  • 2A145 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Electrical Connectors
Product Number 2A145-C5EU-WH
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details