Selecta Products Locking Device Connector 29W77AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L17-30R CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 600 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L WIRE SIZE 12 TO 6 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L17-30R CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 600 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L WIRE SIZE 12 TO 6 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Connector
29W77AM
Locking Device Connector 29W77AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L17-30R CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 600 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L WIRE SIZE 12 TO 6 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • L17-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 600 V STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.64 TO 0.93 INCH CORD SIZE
  • OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L
  • WIRE SIZE 12 TO 6 AWG
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 29W77AM
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Straight Receptacle - F32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details