Selecta Products Locking Device Connector 29W09AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR NON-NEMA CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L WIRE SIZE 12 TO 6 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR NON-NEMA CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L WIRE SIZE 12 TO 6 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Connector
29W09AM
Locking Device Connector 29W09AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR NON-NEMA CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 120/208 V STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L WIRE SIZE 12 TO 6 AWG ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • NON-NEMA CONFIGURATION
  • 4 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 120/208 V STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.64 TO 0.93 INCH CORD SIZE
  • OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L
  • WIRE SIZE 12 TO 6 AWG
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 29W09AM
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403057 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose - 2106M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details