Selecta Products Incandescent Lampholder 29816-C2

Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 29816-C2 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
29816-C2
Incandescent Lampholder 29816-C2
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 TO 4 INCH BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • CAGE NECK CONSTRUCTION
  • 250 W LAMP WATTAGE
  • (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 29816-C2
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1700866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 3911W - Legrand
Specs
Lamp Base Holder Type BiPin
View Details