"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L17-30P CONFIGURATION
4 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
600 V STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.64 TO 0.93 INCH CORD SIZE
OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
WIRE SIZE 12 TO 6 AWG
OPERATING TEMPERATURE -40 TO 60 DEG C
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA
"
Description
"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L17-30P CONFIGURATION
4 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
600 V STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.64 TO 0.93 INCH CORD SIZE
OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
WIRE SIZE 12 TO 6 AWG
OPERATING TEMPERATURE -40 TO 60 DEG C
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA
"
"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L17-30P CONFIGURATION
4 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
600 V STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.64 TO 0.93 INCH CORD SIZE
OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
WIRE SIZE 12 TO 6 AWG
OPERATING TEMPERATURE -40 TO 60 DEG C
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA
"
"
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL