Selecta Products Locking Device Plug 28W74AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L14-30P CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L WIRE SIZE 12 TO 6 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L14-30P CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L WIRE SIZE 12 TO 6 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Plug
28W74AM
Locking Device Plug 28W74AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L14-30P CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.64 TO 0.93 INCH CORD SIZE OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L WIRE SIZE 12 TO 6 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.64 TO 0.93 INCH CORD SIZE
  • OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
  • WIRE SIZE 12 TO 6 AWG
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD PA

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 28W74AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 1473712-2 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
10A/250V Italian Plug - 88010773 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Power Input Connector - 400017 - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details