Selecta Products Incandescent Lampholder 288

Description
" UL, CSA APPROVAL 125 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" UL, CSA APPROVAL 125 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 288 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
288
Incandescent Lampholder 288
" UL, CSA APPROVAL 125 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • 250 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 288
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details