Selecta Products Incandescent Lampholder 282CC18

Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR PACKAGING TYPE CUT CASE "
Datasheet
Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR PACKAGING TYPE CUT CASE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Incandescent Lampholder
282CC18
Incandescent Lampholder 282CC18
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR PACKAGING TYPE CUT CASE "

"

  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 TO 4 INCH BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • CAGE NECK CONSTRUCTION
  • 250 W LAMP WATTAGE
  • (2) TRI-DRIVE SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • PACKAGING TYPE CUT CASE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 282CC18
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator Lampholders - 811664 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details