Selecta Products Incandescent Lampholder 280-WH6

Description
" BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 280-WH6 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
280-WH6
Incandescent Lampholder 280-WH6
" BOX TYPE 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL 250 W LAMP WATTAGE (4) SCREW, 6 INCH LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • BOX TYPE
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PHENOLIC BODY MATERIAL
  • 250 W LAMP WATTAGE
  • (4) SCREW, 6 INCH LEAD TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 280-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 4644418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholders - LH-13P - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details