Selecta Products Incandescent Lampholder 276-WH6

Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 276-WH6 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
276-WH6
Incandescent Lampholder 276-WH6
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PHENOLIC BODY MATERIAL
  • 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 276-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2558949 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details