Selecta Products Incandescent Lampholder 276-WH

Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 276-WH - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
276-WH
Incandescent Lampholder 276-WH
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PHENOLIC BODY MATERIAL
  • 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • (4) SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 276-WH
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
GU24 Lampholders - LH-22WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 75 watts
View Details