Selecta Products Incandescent Lampholder 274

Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 274 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
274
Incandescent Lampholder 274
" 4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • (4) SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 274
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details