"
4.5 INCH DIA SIZE
UL, CSA APPROVAL
250 V VOLTAGE RATING
3-1/4 OR 4 INCH DIA BOX MOUNTING
PORCELAIN BODY MATERIAL
1-PIECE CONSTRUCTION
600 W LAMP WATTAGE
(2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM LAMP BASE
WHITE BODY COLOR
"
Selecta Products
Done
Datasheet
Description
"
4.5 INCH DIA SIZE
UL, CSA APPROVAL
250 V VOLTAGE RATING
3-1/4 OR 4 INCH DIA BOX MOUNTING
PORCELAIN BODY MATERIAL
1-PIECE CONSTRUCTION
600 W LAMP WATTAGE
(2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM LAMP BASE
WHITE BODY COLOR
"
"
4.5 INCH DIA SIZE
UL, CSA APPROVAL
250 V VOLTAGE RATING
3-1/4 OR 4 INCH DIA BOX MOUNTING
PORCELAIN BODY MATERIAL
1-PIECE CONSTRUCTION
600 W LAMP WATTAGE
(2) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM LAMP BASE
WHITE BODY COLOR
"