Selecta Products Locking Device Plug 26W74AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L14-20P CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.56 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L14-20P CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.56 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Plug
26W74AM
Locking Device Plug 26W74AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L14-20P CONFIGURATION 4 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.56 TO 0.775 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • L14-20P CONFIGURATION
  • 4 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.56 TO 0.775 INCH CORD SIZE
  • OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L
  • WIRE SIZE 14 TO 10 AWG
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 26W74AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 794198-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
IEC 60320 C20 Screw Mount AC Power Inlet with Solder Terminals - 744W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-552-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details