Selecta Products Locking Device Plug 26W47

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26W47 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
26W47
Locking Device Plug 26W47
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • L5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L
  • NEMA SIZE 4X/6P, IP67
  • OPERATING TEMPERATURE -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 26W47
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472939-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030850 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details