Selecta Products Incandescent Lampholder 267

Description
" TEMPORARY LIGHTING TYPE 1.44 INCH D X 2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING WIRE HOOK MOUNTING 2-PIECE, PIN TYPE CONSTRUCTION 75 W LAMP WATTAGE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE BROWN BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TEMPORARY LIGHTING TYPE 1.44 INCH D X 2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING WIRE HOOK MOUNTING 2-PIECE, PIN TYPE CONSTRUCTION 75 W LAMP WATTAGE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE BROWN BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 267 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
267
Incandescent Lampholder 267
" TEMPORARY LIGHTING TYPE 1.44 INCH D X 2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING WIRE HOOK MOUNTING 2-PIECE, PIN TYPE CONSTRUCTION 75 W LAMP WATTAGE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE BROWN BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6 "

"

  • TEMPORARY LIGHTING TYPE
  • 1.44 INCH D X 2 INCH H SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • WIRE HOOK MOUNTING
  • 2-PIECE, PIN TYPE CONSTRUCTION
  • 75 W LAMP WATTAGE
  • KEYLESS OPERATOR TYPE
  • CANDELABRA LAMP BASE
  • BROWN BODY COLOR
  • APPLICATION STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 267
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator Lampholders - 210793 - RS Components, Ltd.
Specs
Lamp Base Holder Type Indicator Lampholders
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details