26526 -- POWER INTERRUPTING PLUG
Selecta Products
Power Interrupting Plug
26526
Description
METALLIC MATERIAL
5 WIRE(S)
UL 498 APPROVAL
4 POLE(S)
0.75 TO 1.25 INCH CORD SIZE
600 VAC 60 AMPERE PLUG RATING
TURNLOK[R] BRAND
Description
METALLIC MATERIAL
5 WIRE(S)
UL 498 APPROVAL
4 POLE(S)
0.75 TO 1.25 INCH CORD SIZE
600 VAC 60 AMPERE PLUG RATING
TURNLOK[R] BRAND
Datasheet
Suppliers
Power Interrupting Plug
26526
METALLIC MATERIAL
5 WIRE(S)
UL 498 APPROVAL
4 POLE(S)
0.75 TO 1.25 INCH CORD SIZE
600 VAC 60 AMPERE PLUG RATING
TURNLOK[R] BRAND
- METALLIC MATERIAL
- 5 WIRE(S)
- UL 498 APPROVAL
- 4 POLE(S)
- 0.75 TO 1.25 INCH CORD SIZE
- 600 VAC 60 AMPERE PLUG RATING
- TURNLOK[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
26526 |
|
Product Name
|
Power Interrupting Plug |
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Plug; Industrial Power Connectors
Mounting Style
Panel; Panel mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details