Selecta Products Duplex/Single Receptacle 26352-CDI

Description
" DUAL CONTROLLED DECORATOR DUPLEX, STRAIGHT BLADE TYPE IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.83 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6 "
Datasheet
Description
" DUAL CONTROLLED DECORATOR DUPLEX, STRAIGHT BLADE TYPE IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.83 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26352-CDI - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
26352-CDI
Duplex/Single Receptacle 26352-CDI
" DUAL CONTROLLED DECORATOR DUPLEX, STRAIGHT BLADE TYPE IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.83 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6 "

"

  • DUAL CONTROLLED DECORATOR DUPLEX, STRAIGHT BLADE TYPE
  • IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
  • IVORY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.32 INCH W X 0.83 INCH D X 3.28 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 26352-CDI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details