Selecta Products Pilot Light Switch 2629-W

Description
" DECORATOR, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING 30 DEG C 2629 MODEL "
Datasheet
Description
" DECORATOR, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING 30 DEG C 2629 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Switch - 2629-W - Selecta Products
Tehachapi, CA, USA
Pilot Light Switch
2629-W
Pilot Light Switch 2629-W
" DECORATOR, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING 30 DEG C 2629 MODEL "

"

  • DECORATOR, ROCKER TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • WHITE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING 30 DEG C
  • 2629 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2629-W
Product Name Pilot Light Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-S1305 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
3 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details