Selecta Products Pilot Light Switch 2629-I

Description
" DECORATOR, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING 30 DEG C 2629 MODEL "
Datasheet
Description
" DECORATOR, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING 30 DEG C 2629 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Switch - 2629-I - Selecta Products
Tehachapi, CA, USA
Pilot Light Switch
2629-I
Pilot Light Switch 2629-I
" DECORATOR, ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING 30 DEG C 2629 MODEL "

"

  • DECORATOR, ROCKER TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING 30 DEG C
  • 2629 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2629-I
Product Name Pilot Light Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1-1571076-4 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details