Selecta Products Decorator AC Switch 2628-W

Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2629 MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2629 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2628-W - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2628-W
Decorator AC Switch 2628-W
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2629 MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • POLYCARBONATE (BACK BODY/FRAME) MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • WHITE COLOR
  • FOUR WAY OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • TEMPERATURE RATING -40 TO 115 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 2629 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2628-W
Product Name Decorator AC Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 419744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Process Sealed Subminiature Rocker - A13KB1 - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers