"
ILLUMINATED ROCKER TYPE
POLYCARBONATE (BACK BODY/FRAME) MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND COLOR
4-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TEMPERATURE RATING -40 TO 115 DEG C
CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
2628 MODEL
"
Selecta Products
Done
Datasheet
Description
"
ILLUMINATED ROCKER TYPE
POLYCARBONATE (BACK BODY/FRAME) MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND COLOR
4-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TEMPERATURE RATING -40 TO 115 DEG C
CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
2628 MODEL
"
"
ILLUMINATED ROCKER TYPE
POLYCARBONATE (BACK BODY/FRAME) MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND COLOR
4-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
TEMPERATURE RATING -40 TO 115 DEG C
CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
2628 MODEL
"