Selecta Products Decorator AC Switch 2628-I

Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2628 MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2628 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2628-I - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2628-I
Decorator AC Switch 2628-I
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE IVORY COLOR 4-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2628 MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • POLYCARBONATE (BACK BODY/FRAME) MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • IVORY COLOR
  • 4-WAY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TEMPERATURE RATING -40 TO 115 DEG C
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • 2628 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2628-I
Product Name Decorator AC Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Rocker Switches - 450-2010-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 9132765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details