Selecta Products Decorator AC Switch 2626-LA

Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2626 MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2626 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2626-LA - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2626-LA
Decorator AC Switch 2626-LA
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE LIGHT ALMOND COLOR THREE WAY OPERATION TYPE UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT TEMPERATURE RATING -40 TO 115 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 2626 MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • POLYCARBONATE (BACK BODY/FRAME) MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • LIGHT ALMOND COLOR
  • THREE WAY OPERATION TYPE
  • UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • TEMPERATURE RATING -40 TO 115 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 2626 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2626-LA
Product Name Decorator AC Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details