Selecta Products Decorator AC Switch 2625RED

Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2625 MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2625 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2625RED - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2625RED
Decorator AC Switch 2625RED
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2625 MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • POLYCARBONATE (BACK BODY/FRAME) MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • RED COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TEMPERATURE RATING -40 TO 115 DEG C
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • 2625 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2625RED
Product Name Decorator AC Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details