Selecta Products Decorator AC Switch 2625

Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2625 MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2625 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2625 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2625
Decorator AC Switch 2625
" ILLUMINATED ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TEMPERATURE RATING -40 TO 115 DEG C CONSTRUCTIONAL FEATURE IMPACT-RESISTANT 2625 MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • POLYCARBONATE (BACK BODY/FRAME) MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
  • BROWN COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TEMPERATURE RATING -40 TO 115 DEG C
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • 2625 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2625
Product Name Decorator AC Switch
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1385V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 1748331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details