"
ILLUMINATED ROCKER TYPE
POLYCARBONATE (BACK BODY/FRAME) MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
TEMPERATURE RATING -40 TO 115 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
ILLUMINATED ROCKER TYPE
POLYCARBONATE (BACK BODY/FRAME) MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
TEMPERATURE RATING -40 TO 115 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
ILLUMINATED ROCKER TYPE
POLYCARBONATE (BACK BODY/FRAME) MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
WHITE COLOR
SINGLE POLE OPERATION TYPE
UL 20, UL (CANADA AND US), CSA C22.2 APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
TEMPERATURE RATING -40 TO 115 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"