"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL