"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
IVORY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
IVORY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
IVORY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 4.2 INCH H SIZE
IVORY COLOR
3-WAY OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
Supplier's Site
Datasheet
Technical Specifications
Selecta Products
Product Category
Rocker Switches
Product Number
2623-347I
Product Name
Decorator AC Switch
Rocker Actuator
Rocker
Standards / Compliances
CSA Certified; UL Listed
Current Rating
20 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems