Selecta Products Decorator AC Switch 2621

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2621 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2621
Decorator AC Switch 2621
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE
  • BROWN COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2621
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switch, Dpst, 0.0015A, 100V, Grn; Switch Operation Omron Electronic Components - 23C9791 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Standards / Compliances RoHS
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details