Selecta Products Decorator AC Switch 2621-BKCC8

Description
" STANDARD ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT PACKAGING TYPE CUT CASE 2621 MODEL "
Datasheet
Description
" STANDARD ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT PACKAGING TYPE CUT CASE 2621 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2621-BKCC8 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2621-BKCC8
Decorator AC Switch 2621-BKCC8
" STANDARD ROCKER TYPE POLYCARBONATE (BACK BODY/FRAME) MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE, COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED CONSTRUCTIONAL FEATURE IMPACT-RESISTANT PACKAGING TYPE CUT CASE 2621 MODEL "

"

  • STANDARD ROCKER TYPE
  • POLYCARBONATE (BACK BODY/FRAME) MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE
  • BLACK COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • SPECIFICATION GRADE, COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • PACKAGING TYPE CUT CASE
  • 2621 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2621-BKCC8
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switch, Dpdt, 5A, 120Vac, Pan Rohs Compliant Te Connectivity - 74AJ8667 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Standards / Compliances RoHS
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details