Selecta Products Decorator AC Switch 2621-347BK

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2621-347BK - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2621-347BK
Decorator AC Switch 2621-347BK
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE
  • BLACK COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES BRASS HEAD SCREW

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2621-347BK
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8A Rocker Switch - A8A-212-2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details