Selecta Products Decorator AC Switch 2601-GRY

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE GRAY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE GRAY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 2601-GRY - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
2601-GRY
Decorator AC Switch 2601-GRY
" STANDARD ROCKER TYPE IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE GRAY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
  • 1.3 INCH W X 1.06 INCH D X 3.281 INCH H SIZE
  • GRAY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number 2601-GRY
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1385 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
2 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details