"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE
GRAY COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
Selecta Products
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE
GRAY COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL
1.3 INCH W X 1.06 INCH D X 3.531 INCH H SIZE
GRAY COLOR
SINGLE POLE OPERATION TYPE
UL 20, CSA C22.2 APPROVAL
347 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES BRASS HEAD SCREW
"
"
STANDARD ROCKER TYPE
IMPACT RESISTANT POLYCARBONATE BACK BODY AND FRAME MATERIAL