Selecta Products Locking Device Connector 25W34

Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT TURNLOK[R] BRAND OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L NEMA RATING 4X/6P GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet
Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT TURNLOK[R] BRAND OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L NEMA RATING 4X/6P GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 25W34 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
25W34
Locking Device Connector 25W34
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT TURNLOK[R] BRAND OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L NEMA RATING 4X/6P GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 60 DEG C "

"

  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • NEMA RATING 4X/6P
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 25W34
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details