Selecta Products Fluorescent Lampholder 2537

Description
" 1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 2537 - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
2537
Fluorescent Lampholder 2537
" 1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE WHITE BODY COLOR "

"

  • 1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SLIMLINE FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN TERMINAL TYPE
  • 1-PIN, SLIDE FIXED, SHALLOW LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 2537
Product Name Fluorescent Lampholder
Lamp Base Holder Type CFL Multi-Pin; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details