Selecta Products Fluorescent Lampholder 2536

Description
" 1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 2536 - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
2536
Fluorescent Lampholder 2536
" 1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE WHITE BODY COLOR "

"

  • 1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE
  • UL, CSA APPROVAL
  • 1000 V VOLTAGE RATING
  • SLIMLINE FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN TERMINAL TYPE
  • 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 2536
Product Name Fluorescent Lampholder
Lamp Base Holder Type CFL Multi-Pin; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 7002915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details