Selecta Products Locking Device Connector 2534

Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 "
Datasheet
Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 2534 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
2534
Locking Device Connector 2534
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 "

"

  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2534
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP67 Watertight Straight Receptacle - F42S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details