Selecta Products Power Interrupting Receptacle 25250

Description
" SINGLE WITH LIFT LID TYPE DIE-CAST MATERIAL 5 WIRE(S) 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H "
Datasheet
Description
" SINGLE WITH LIFT LID TYPE DIE-CAST MATERIAL 5 WIRE(S) 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 25250 - Selecta Products
Tehachapi, CA, USA
Power Interrupting Receptacle
25250
Power Interrupting Receptacle 25250
" SINGLE WITH LIFT LID TYPE DIE-CAST MATERIAL 5 WIRE(S) 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H "

"

  • SINGLE WITH LIFT LID TYPE
  • DIE-CAST MATERIAL
  • 5 WIRE(S)
  • 4 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 25250
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet D, insert Mounting, Solder Terminal - 5086 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Circular Power Connectors - 1-213825-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details