Selecta Products Locking Device Plug 24W34AM

Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L WIRE SIZE 18 TO 12 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "
Description
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L WIRE SIZE 18 TO 12 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Locking Device Plug
24W34AM
Locking Device Plug 24W34AM
" POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L WIRE SIZE 18 TO 12 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "

"

  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.3 TO 0.625 INCH CORD SIZE
  • OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
  • WIRE SIZE 18 TO 12 AWG
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 24W34AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254464 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details