Selecta Products Locking Device Plug 24W34

Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, WATER TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L ENCLOSURE NEMA 4X, IP20 "
Datasheet
Description
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, WATER TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L ENCLOSURE NEMA 4X, IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 24W34 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
24W34
Locking Device Plug 24W34
" POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, WATER TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L ENCLOSURE NEMA 4X, IP20 "

"

  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, WATER TIGHT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
  • ENCLOSURE NEMA 4X, IP20

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 24W34
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868608 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030130 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 3-103-840 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details