Selecta Products Locking Device Plug 2434

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L ENCLOSURE IP20 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L ENCLOSURE IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 2434 - Selecta Products
Tehachapi, CA, USA
Locking Device Plug
2434
Locking Device Plug 2434
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L ENCLOSURE IP20 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L
  • ENCLOSURE IP20

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 2434
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254463 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details