Selecta Products Power Interrupting Receptacle 23050

Description
" SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23050 - Selecta Products
Tehachapi, CA, USA
Power Interrupting Receptacle
23050
Power Interrupting Receptacle 23050
" SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SINGLE TYPE
  • BAKELITE MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • STRAP, SCREW MOUNTING
  • 2 POLE(S)
  • 1.387 INCH FACE OUTER DIAMETER
  • 125 VAC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • GRADE HOSPITAL
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 23050
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details