23005-N -- POWER INTERRUPTING PLUG
Selecta Products
Power Interrupting Plug
23005-N
Description
"
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
0.25 TO 0.656 INCH CORD SIZE
125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING
TURNLOK[R] BRAND
"
Description
"
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
0.25 TO 0.656 INCH CORD SIZE
125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING
TURNLOK[R] BRAND
"
Datasheet
Suppliers
"
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
0.25 TO 0.656 INCH CORD SIZE
125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING
TURNLOK[R] BRAND
"
"
- NON-METALLIC MATERIAL
- 3 WIRE(S)
- UL 498 APPROVAL
- 2 POLE(S)
- 0.25 TO 0.656 INCH CORD SIZE
- 125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING
- TURNLOK[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
23005-N |
|
Product Name
|
Power Interrupting Plug |
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
125 to 480 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Plug; Industrial Power Connectors
Mounting Style
Cable; Cable mount
Termination Types
Quick connect
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details