Selecta Products Power Interrupting Receptacle 23000

Description
" SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL NON-GROUNDING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL "
Datasheet
Description
" SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL NON-GROUNDING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23000 - Selecta Products
Tehachapi, CA, USA
Power Interrupting Receptacle
23000
Power Interrupting Receptacle 23000
" SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL NON-GROUNDING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL "

"

  • SINGLE TYPE
  • NON-METALLIC MATERIAL
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • NON-GROUNDING
  • 2 POLE(S)
  • 1.387 INCH FACE OUTER DIAMETER
  • 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H
  • GRADE TYPE HOSPITAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 23000
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 125 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details