2156 -- INCANDESCENT LAMPHOLDER
Selecta Products
Incandescent Lampholder
2156
Description
"
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
4 W LAMP WATTAGE
"
Description
"
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
4 W LAMP WATTAGE
"
Datasheet
Suppliers
Incandescent Lampholder
2156
"
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
4 W LAMP WATTAGE
"
"
- UL, CSA APPROVAL
- 120 VAC VOLTAGE RATING
- 4 W LAMP WATTAGE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
2156 |
|
Product Name
|
Incandescent Lampholder |
|
Maximum Voltage
|
120 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Voltage
125 volts
Maximum Wattage
660 watts
Material
Plastic / Phenolic
View Details
Keystone Electronics Corp.
Lamp Base Holder Type
LED Holders
View Details
Maximum Voltage
250 volts
Maximum Wattage
1000 watts
Terminal
Leads
View Details