2152 -- INCANDESCENT LAMPHOLDER
Selecta Products
Incandescent Lampholder
2152
Description
UL APPROVAL
120 VAC VOLTAGE RATING
2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING
4 W LAMP WATTAGE
Description
UL APPROVAL
120 VAC VOLTAGE RATING
2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING
4 W LAMP WATTAGE
Datasheet
Suppliers
Incandescent Lampholder
2152
UL APPROVAL
120 VAC VOLTAGE RATING
2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING
4 W LAMP WATTAGE
- UL APPROVAL
- 120 VAC VOLTAGE RATING
- 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING
- 4 W LAMP WATTAGE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
2152 |
|
Product Name
|
Incandescent Lampholder |
|
Maximum Voltage
|
120 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Voltage
125 volts
Maximum Wattage
250 watts
Material
Plastic / Phenolic
View Details
Keystone Electronics Corp.
Lamp Base Holder Type
LED Holders
View Details
Lamp Base Holder Type
Bayonet
Lamp Base(s)
T-2 or T-3 1/4 Mini Bayonet
Maximum Voltage
250 volts
View Details